Radiall RF Switches R574303840

Description
RF Switch IC General Purpose SP8T 50Ohm
Datasheet
Description
RF Switch IC General Purpose SP8T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574303840 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574303840
RF Switches R574303840
RF Switch IC General Purpose SP8T 50Ohm

RF Switch IC General Purpose SP8T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574303840
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz
Insertion Loss 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS8ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T(Terminated)
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
RF Switches - 2312-QM12112TR13DKR-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, No Lead
Operating Temperature -30 to 90 C (-22 to 194 F)
Frequency Range 617 to 8240 MHz
View Details