Radiall RF Switches R574303400

Description
RF Switch IC General Purpose SP4T 50Ohm
Datasheet
Description
RF Switch IC General Purpose SP4T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574303400 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574303400
RF Switches R574303400
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574303400
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz
Insertion Loss 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5502A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Switches - BGS22WL10E6327XTSA1020 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 100 to 3000 MHz
Insertion Loss 0.4800 dB
View Details
2 suppliers
RF Coaxial Switches - NMS8E - kTB Solutions
Specs
Frequency Range 0.0 to 8000 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
Blocking Switch Matrix, 2 x 32, DC - 18 GHz, 4U, SMA - ZTVX-32-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Isolation 90 dB
View Details