Radiall RF Switches R573J53605

Description
SP6T RAMSES 2.4MM 50GHZ LATCHING
Request a Quote Datasheet
Description
SP6T RAMSES 2.4MM 50GHZ LATCHING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573J53605-ND - DigiKey
Thief River Falls, MN, United States
SP6T RAMSES 2.4MM 50GHZ LATCHING

SP6T RAMSES 2.4MM 50GHZ LATCHING

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R573J53605-ND
Product Name RF Switches
Package Type Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS12AL7-6E6433-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 6-XFDFN Exposed Pad
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 30 to 3000 MHz
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
0.4 – 2.2 GHz SP8T Antenna Switch With GSM Transmit Filters - SKY18106-455LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 26L
Frequency Range 400 to 2200 MHz
Isolation 25 dB
View Details
Reflective SPDT, SMT Solid State Switch, DC - 5000 MHz, 50Ω - MSW2-50+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5000 MHz
View Details