The R573F33805 is an RF switch from Quarktwin Technology Ltd., designed for applications requiring high-frequency performance. It operates within a frequency range of 0 to 26.5 GHz and features an impedance of 50 Ohms. The switch supports up to 240 W of average power and has a maximum insertion loss of 0.55 dB, ensuring efficient signal transmission. This model utilizes a latching actuator with a nominal current of 125 mA and a reset current of 1000 mA. It is equipped with a 25-pin D-SUB male connector and SMA female connectors per MIL-C 39012 standards. The switch is rated for a lifespan of 2,000,000 cycles per position and has a switching time of less than 15 ms. The R573F33805 is designed to operate in harsh environments, with an operating temperature range of -40°C to +85°C and a storage temperature range of -55°C to +85°C. Its construction is splashproof, and it weighs less than 280 g, making it suitable for various demanding applications.
RF Switch IC General Purpose SP8T 50Ohm
RF Switch IC General Purpose SP8T 50Ohm
IC RF SWITCH SP8T 26.5GHZ
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | 2201-R573F33805-ND | R573F33805 | R573F33805 |
| Product Name | RF Switches | RF Switches | RF and Wireless - RF Switches |
| Package Type | Module | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 26500 MHz | 0.0 to 26500 MHz | 0.0 to 26500 MHz |
| Insertion Loss | 1.1 dB | 1.1 dB | 1.1 dB |