Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF SWITCHES
RADIALL
R573F03810 -- RF SWITCHES
Radiall
RF Switches
R573F03810
Description
RF Switch IC General Purpose SP8T 50Ohm
Quarktwin Technology Ltd.
Done
Datasheet
Description
RF Switch IC General Purpose SP8T 50Ohm
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573F03810
RF Switches
R573F03810
RF Switch IC General Purpose SP8T 50Ohm
RF Switch IC General Purpose SP8T 50Ohm
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
RF Switches
Product Number
R573F03810
Product Name
RF Switches
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency Range
0.0 to 26500 MHz
Insertion Loss
1.1 dB
Unlock Full Specs
to access all available technical data
Similar Products
Siglent Technologies NA, Inc.
RF Switch Systems- Mechanical Switch
SSU5184A
Specs
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details
Mini-Circuits
Reflective SPDT, SMT Solid State Switch, 5 - 6000 MHz, 50Ω
JSW2-63VHDRP+
Specs
Package Type
Surface Mount
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency Range
5 to 6000 MHz
View Details
3
suppliers
Qorvo
RF Switches
TGS2355-SMTR7
View Details
kTB Solutions
Waveguide Coaxial Switches
NWCSD-42-S
Specs
Frequency Range
0.0 to 26500 MHz
Type
Double Pole Double Throw; DPDT
View Details