Radiall RF Coaxial Switch R573F03200

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R573F03200 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573F03200
RF Coaxial Switch R573F03200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R573F03200-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP12T 50Ohm

RF Switch IC General Purpose SP12T 50Ohm

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Switches
R573F03200
RF and Wireless - RF Switches R573F03200
IC RF SWITCH SP12T 18GHZ

IC RF SWITCH SP12T 18GHZ

Supplier's Site
RF Switches - R573F03200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573F03200
RF Switches R573F03200
RF Switch IC General Purpose SP12T 50Ohm

RF Switch IC General Purpose SP12T 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number R573F03200 2201-R573F03200-ND R573F03200 R573F03200
Product Name RF Coaxial Switch RF Switches RF and Wireless - RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.8000 dB 0.8000 dB 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-TGS2352-2-SM-ND - DigiKey
Specs
Package Type Surface Mount; 22-PowerFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 12000 MHz
View Details
0.7 to 3.0 GHz High-Isolation SP3T Switch - SKY13523-639LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 700 to 3000 MHz
Isolation 50 dB
View Details
3 suppliers
Dual Mechanical SP8T Absorptive Switch, DC - 26.5 GHz, 50Ω - RCM-2SP8T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
RF Coaxial Switches - NMS62 - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type SP3T~SP6T
View Details