Radiall RF Switches R573813415

Description
SP4 R 2.9 NOI 28 C+ DS
Request a Quote Datasheet
Description
SP4 R 2.9 NOI 28 C+ DS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573813415-ND - DigiKey
Thief River Falls, MN, United States
SP4 R 2.9 NOI 28 C+ DS

SP4 R 2.9 NOI 28 C+ DS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R573813415-ND
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QM12112TR13-10KTR-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, No Lead
Operating Temperature -30 to 90 C (-22 to 194 F)
Frequency Range 617 to 8240 MHz
View Details
0.1 – 3.0 GHz SP5T Switch - SKY13358-388LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 100 to 3000 MHz
Isolation 21 to 30 dB
View Details
3 suppliers
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details