Radiall RF Coaxial Switch R573803400

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R573803400 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573803400
RF Coaxial Switch R573803400
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R573803400-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now Datasheet
RF Switches - R573803400 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573803400
RF Switches R573803400
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number R573803400 2201-R573803400-ND R573803400
Product Name RF Coaxial Switch RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 40000 MHz 0.0 to 40000 MHz
Insertion Loss 1.1 dB 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5 - 2000 MHz 75 Ohm Absorptive Switch - QPC3024 - Qorvo
Specs
Package Type QFN
Frequency Range 5 to 2000 MHz
Insertion Loss 0.6000 dB
View Details
RF Coaxial Switches - NMS6KH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type SP3T~SP6T
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-1SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details