Radiall RF & Microwave Switches R573703610

Description
6-way, 26.5 GHz frequency, SMA-2.9 connector, normally open actuator, SP6T switch.
Request a Quote
Description
6-way, 26.5 GHz frequency, SMA-2.9 connector, normally open actuator, SP6T switch.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R573703610 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R573703610
RF & Microwave Switches R573703610
6-way, 26.5 GHz frequency, SMA-2.9 connector, normally open actuator, SP6T switch.

6-way, 26.5 GHz frequency, SMA-2.9 connector, normally open actuator, SP6T switch.

Supplier's Site
RF Coaxial Switch - R573703610 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573703610
RF Coaxial Switch R573703610
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Radiall Richardson RFPD
Product Category RF Switches RF Switches
Product Number R573703610 R573703610
Product Name RF & Microwave Switches RF Coaxial Switch
Package Type Plugin
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 26500 MHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.1-3.0 GHz GaAs SPDT Switch - SKY13321-360LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 8L
Frequency Range 100 to 3000 MHz
Isolation 16 to 26 dB
View Details
4 suppliers
RF Switches - 2449755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details
0.05 - 10 GHz High Isolation SP4T Switch - QPC6144 - Qorvo
Specs
Package Type SMT LGA
Frequency Range 50 to 10000 MHz
Insertion Loss 1 dB
View Details