Radiall Custom Parts - Custom Parts (N - R) - R573703310 R573703310

Description
Manufacturer: Radiall USA, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184680-R573703310 Packaging: Bulk Operating Supply Voltage: 28 V Categories: Custom Parts Case / Package: SMA Max Frequency: 26.5 GHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Radiall USA, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184680-R573703310 Packaging: Bulk Operating Supply Voltage: 28 V Categories: Custom Parts Case / Package: SMA Max Frequency: 26.5 GHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (N - R) - R573703310 - 1184680-R573703310 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (N - R) - R573703310
1184680-R573703310
Custom Parts - Custom Parts (N - R) - R573703310 1184680-R573703310
Manufacturer: Radiall USA, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184680-R573703310 Packaging: Bulk Operating Supply Voltage: 28 V Categories: Custom Parts Case / Package: SMA Max Frequency: 26.5 GHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Radiation Hardening: No

Manufacturer: Radiall USA, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1184680-R573703310
Packaging: Bulk
Operating Supply Voltage: 28 V
Categories: Custom Parts
Case / Package: SMA
Max Frequency: 26.5 GHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1184680-R573703310
Product Name Custom Parts - Custom Parts (N - R) - R573703310
Unlock Full Specs
to access all available technical data