Radiall RF Switches R573003420

Description
SP4T RAMSES N 3GHZ NORMALLY OPEN
Request a Quote Datasheet
Description
SP4T RAMSES N 3GHZ NORMALLY OPEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573003420-ND - DigiKey
Thief River Falls, MN, United States
SP4T RAMSES N 3GHZ NORMALLY OPEN

SP4T RAMSES N 3GHZ NORMALLY OPEN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R573003420-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
RF/IF and RFID - RF Switches - 1161734-BGS14PN10E6327XTSA1 - Win Source Electronics
Specs
Isolation 18 dB
Impedance 50 ohms
View Details
6 suppliers
Absorptive SPDT, Solid State Switch, 100 MHz - 67 GHz, 50Ω - ESB-1SP2T-A673 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 0.1000 to 67 MHz
View Details
RF Switches - 2312-CMD236C4CT-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
View Details