Radiall RF Coaxial Switch R570V63100

Description
SPDT Ramses 1.85mm 67GHz Latching Self-cut-off Indicators 28Vdc TTL Diodes Pins Terminals
Request a Quote
Description
SPDT Ramses 1.85mm 67GHz Latching Self-cut-off Indicators 28Vdc TTL Diodes Pins Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R570V63100 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570V63100
RF Coaxial Switch R570V63100
SPDT Ramses 1.85mm 67GHz Latching Self-cut-off Indicators 28Vdc TTL Diodes Pins Terminals

SPDT Ramses 1.85mm 67GHz Latching Self-cut-off Indicators 28Vdc TTL Diodes Pins Terminals

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number R570V63100
Product Name RF Coaxial Switch
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1897040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Reflective SPDT, SMT Solid State Switch, 50 - 3000 MHz, 50Ω - VSW2-33-10W+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 50 to 3000 MHz
View Details
3 suppliers
RF Switches - BGS14MA11 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 100 to 6000 MHz
Insertion Loss 0.2000 dB
View Details
0.01 to 6.0 GHz Single Control SPDT Switch - SKYA21024 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 10 to 6000 MHz
Isolation 15 to 27 dB
View Details
5 suppliers