Radiall RF Coaxial Switch R570V63010

Description
SPDT Ramses 1.85mm 67GHz Latching Self-cut-off Indicators 28Vdc Positive common Pins Terminals
Request a Quote
Description
SPDT Ramses 1.85mm 67GHz Latching Self-cut-off Indicators 28Vdc Positive common Pins Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R570V63010 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570V63010
RF Coaxial Switch R570V63010
SPDT Ramses 1.85mm 67GHz Latching Self-cut-off Indicators 28Vdc Positive common Pins Terminals

SPDT Ramses 1.85mm 67GHz Latching Self-cut-off Indicators 28Vdc Positive common Pins Terminals

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number R570V63010
Product Name RF Coaxial Switch
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS4F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Four Throw; SP4T
View Details
RF Switch Systems- Mechanical Switch - SSU5502A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
RF - Antenna tuners - BGSA144ML10 - BGSA144ML10 - Infineon Technologies AG
Specs
Control Interface MIPI 2.1
Frequency Range 400 to 7125 MHz
Type Single Pole Four Throw; SP4T
View Details