Radiall RF Coaxial Switch R570V62000

Description
SPDT Ramses 1.85mm 67GHz Latching Self-cut-off Indicators 12Vdc Diodes Pins Terminals
Request a Quote
Description
SPDT Ramses 1.85mm 67GHz Latching Self-cut-off Indicators 12Vdc Diodes Pins Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R570V62000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570V62000
RF Coaxial Switch R570V62000
SPDT Ramses 1.85mm 67GHz Latching Self-cut-off Indicators 12Vdc Diodes Pins Terminals

SPDT Ramses 1.85mm 67GHz Latching Self-cut-off Indicators 12Vdc Diodes Pins Terminals

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number R570V62000
Product Name RF Coaxial Switch
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Waveguide Switches - NWSD-159 - kTB Solutions
Specs
Frequency Range 4900 to 7050 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Switches - SKY13448-001B - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Operating Temperature -35 to 90 C (-31 to 194 F)
Frequency Range 100 to 3000 MHz
Insertion Loss 0.5000 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5266A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details