Radiall RF Coaxial Switch R570V33030

Description
SPDT Ramses 1.85mm 67GHz Latching 28Vdc Diodes Pins Terminals
Request a Quote
Description
SPDT Ramses 1.85mm 67GHz Latching 28Vdc Diodes Pins Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R570V33030 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570V33030
RF Coaxial Switch R570V33030
SPDT Ramses 1.85mm 67GHz Latching 28Vdc Diodes Pins Terminals

SPDT Ramses 1.85mm 67GHz Latching 28Vdc Diodes Pins Terminals

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number R570V33030
Product Name RF Coaxial Switch
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP4TA-18+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Insertion Loss 0.1000 to 0.4000 dB
Isolation 105 dB
View Details
2 suppliers
DC - 20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC - CMD203C4 - Qorvo
Specs
Package Type Ceramic QFN
Frequency Range ? to 20000 MHz
Insertion Loss 2.4 dB
View Details
2 suppliers
RF ICs - 2735231 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TSLP-10-2
View Details
3 suppliers
RF Switch Systems- Mechanical Switch - SSU5263A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details