Radiall RF Coaxial Switch R570V33010

Description
SPDT Ramses 1.85mm 67GHz Latching 28Vdc Positive common Pins Terminals
Request a Quote
Description
SPDT Ramses 1.85mm 67GHz Latching 28Vdc Positive common Pins Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R570V33010 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570V33010
RF Coaxial Switch R570V33010
SPDT Ramses 1.85mm 67GHz Latching 28Vdc Positive common Pins Terminals

SPDT Ramses 1.85mm 67GHz Latching 28Vdc Positive common Pins Terminals

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number R570V33010
Product Name RF Coaxial Switch
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details
RF Switch Systems- Mechanical Switch - SSU5182A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
0.7 to 3.0 GHz DPDT Switch - SKY13396-397LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 700 to 3000 MHz
Isolation 18 to 31 dB
View Details
3 suppliers
RF ICs - 1832553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Msop
View Details