Radiall RF Coaxial Switch R570V23000

Description
SPDT Ramses 1.85mm 67GHz Failsafe Indicators 28Vdc Pins Terminals
Request a Quote
Description
SPDT Ramses 1.85mm 67GHz Failsafe Indicators 28Vdc Pins Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R570V23000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570V23000
RF Coaxial Switch R570V23000
SPDT Ramses 1.85mm 67GHz Failsafe Indicators 28Vdc Pins Terminals

SPDT Ramses 1.85mm 67GHz Failsafe Indicators 28Vdc Pins Terminals

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number R570V23000
Product Name RF Coaxial Switch
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details
RF Switch Systems- Mechanical Switch - SSU5262A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
0.4 to 2.7 GHz SP10T MIPI Diversity Switch - SKY13562-670LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 400 to 2700 MHz
Type SP10T
View Details
2 suppliers
RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details