Radiall RF Switches R570823000

Description
RF Switch IC General Purpose SPDT 50Ohm Module
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 50Ohm Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570823000-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm Module

RF Switch IC General Purpose SPDT 50Ohm Module

Buy Now Datasheet
RF Coaxial Switch - R570823000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570823000
RF Coaxial Switch R570823000
SPDT SMA2.9 40GHz Fail 28 IC Pins

SPDT SMA2.9 40GHz Fail 28 IC Pins

Supplier's Site Datasheet
RF and Wireless - RF Switches - R570823000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R570823000
RF and Wireless - RF Switches R570823000
IC RF SWITCH SPDT 40GHZ MODULE

IC RF SWITCH SPDT 40GHZ MODULE

Supplier's Site
RF Switches - R570823000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R570823000
RF Switches R570823000
RF Switch IC General Purpose SPDT 50Ohm Module

RF Switch IC General Purpose SPDT 50Ohm Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number 2201-R570823000-ND R570823000 R570823000 R570823000
Product Name RF Switches RF Coaxial Switch RF and Wireless - RF Switches RF Switches
Package Type Module, SMA Connectors Connectorized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 40000 MHz 40000 MHz 0.0 to 40000 MHz 0.0 to 40000 MHz
Insertion Loss 0.8000 dB 0.8000 dB 0.8000 dB 0.8000 dB
Isolation 50 dB 50 dB 50 dB 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - 1067656 - Richardson RFPD
Specs
Package Type Die
Frequency Range 70000 to 90000 MHz
Insertion Loss 3 dB
View Details
0.1-6.0 GHz SP2T Switch - SKY13472-460LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 6000 MHz
Isolation 22 to 40 dB
View Details
2 suppliers
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-8SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
RF Coaxial Switches - NMS8S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details