Manufacturer: Radiall USA, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232492-R570462100
Packaging: Bulk
Operating Supply Voltage: 12 V
Categories: Custom Parts
Case / Package: SMA
Max Frequency: 18 GHz
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1232492-R570462100 |
| Product Name | Custom Parts - Custom Parts (N - R) - R570462100 |