18 GHz Latching SPDT Switch
RF Switch IC General Purpose SPDT 50Ohm Module
RF Switch IC General Purpose SPDT 50Ohm Module
IC RF SWITCH SPDT 18GHZ MODULE
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches | RF Switches |
| Product Number | R570442000 | 2201-R570442000-ND | R570442000 | R570442000 |
| Product Name | RF Coaxial Switch | RF Switches | RF Switches | RF and Wireless - RF Switches |
| Package Type | SMA | Module, SMA Connectors | ||
| Connector | SMA | |||
| Frequency Range | 18000 MHz | 0.0 to 18000 MHz | 0.0 to 18000 MHz | 0.0 to 18000 MHz |
| Insertion Loss | 0.5000 dB | 0.3500 dB | 0.3500 dB | 0.3500 dB |
| Isolation | 60 dB | 60 dB | 60 dB | 60 dB |