Radiall RF Switches R570413100

Description
SPDT RAMSES SMA 18GHZ FAILSAFE 2
Request a Quote Datasheet
Description
SPDT RAMSES SMA 18GHZ FAILSAFE 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570413100-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES SMA 18GHZ FAILSAFE 2

SPDT RAMSES SMA 18GHZ FAILSAFE 2

Buy Now Datasheet
RF Coaxial Switch - R570413100 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570413100
RF Coaxial Switch R570413100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R570413100-ND R570413100
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RF Switches - 1161734-BGS14PN10E6327XTSA1 - Win Source Electronics
Specs
Isolation 18 dB
Impedance 50 ohms
View Details
6 suppliers
Solid-State Switch Assembly, SP64T, 10 - 8500 MHz, 2U, SMA - ZTS-1SP64T-852 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA; Type N
Frequency Range 10 to 8500 MHz
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
0.1 to 8.0 GHz SP3T Switch - SKY13373-460LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 8000 MHz
Isolation 30 to 40 dB
View Details
4 suppliers