Radiall RF & Microwave Switches R570413000

Description
18 GHz frequency, SMA connector, failsafe actuator, SPDT switch.
Request a Quote Datasheet
Description
18 GHz frequency, SMA connector, failsafe actuator, SPDT switch.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R570413000 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R570413000
RF & Microwave Switches R570413000
18 GHz frequency, SMA connector, failsafe actuator, SPDT switch.

18 GHz frequency, SMA connector, failsafe actuator, SPDT switch.

Supplier's Site
RF Switches - 2201-R570413000-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm Module

RF Switch IC General Purpose SPDT 50Ohm Module

Buy Now Datasheet
RF and Wireless - RF Switches - R570413000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R570413000
RF and Wireless - RF Switches R570413000
IC RF SWITCH SPDT 18GHZ MODULE

IC RF SWITCH SPDT 18GHZ MODULE

Supplier's Site
RF Switches - R570413000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R570413000
RF Switches R570413000
RF Switch IC General Purpose SPDT 50Ohm Module

RF Switch IC General Purpose SPDT 50Ohm Module

Buy Now Datasheet

Technical Specifications

  Radiall DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number R570413000 2201-R570413000-ND R570413000 R570413000
Product Name RF & Microwave Switches RF Switches RF and Wireless - RF Switches RF Switches
Package Type Plugin Module, SMA Connectors
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.3500 dB 0.3500 dB 0.3500 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.5-6.0 GHz, 150 W High Power Silicon PIN Diode SPST Switch - SKY12213-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 500 to 6000 MHz
Isolation 20 to 34 dB
View Details
4 suppliers
RF Switches - 2312-RFSW6024TR13CT-ND - DigiKey
Specs
Package Type Surface Mount; 16-VQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 6000 MHz
View Details
2 suppliers
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details