Radiall RF Switches R570113105

Description
SP2 R N12 F 28 TL D DS
Request a Quote Datasheet
Description
SP2 R N12 F 28 TL D DS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570113105-ND - DigiKey
Thief River Falls, MN, United States
SP2 R N12 F 28 TL D DS

SP2 R N12 F 28 TL D DS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R570113105-ND
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS2F&B-P - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Double Throw; SPDT
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
Reflective SPDT, SMT Solid State Switch, 5 - 6000 MHz, 50Ω - JSW2-63DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 6000 MHz
View Details
3 suppliers
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details