Radiall RF Switches R570113035

Description
SPDT RAMSES N 12.4GHZ FAILSAFE 2
Request a Quote Datasheet
Description
SPDT RAMSES N 12.4GHZ FAILSAFE 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570113035-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES N 12.4GHZ FAILSAFE 2

SPDT RAMSES N 12.4GHZ FAILSAFE 2

Buy Now Datasheet
RF Coaxial Switch - R570113035 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570113035
RF Coaxial Switch R570113035
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R570113035-ND R570113035
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount Connectorized
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 12400 MHz 12400 MHz
Type Single Pole Double Throw Single Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS10SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
Absorptive SP6T, Mechanical Switch, DC - 12000 MHz, 50Ω - RC-1SP6T-A12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details