Radiall RF Switches R570113030LP

Description
SPDT RAMSES LOW PIM N 12.4GHZ FA
Request a Quote Datasheet
Description
SPDT RAMSES LOW PIM N 12.4GHZ FA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570113030LP-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES LOW PIM N 12.4GHZ FA

SPDT RAMSES LOW PIM N 12.4GHZ FA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R570113030LP-ND
Product Name RF Switches
Package Type Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5504A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
3 x SP2T Mechanical Switch Assembly, DC - 18 GHz, 1U, N-type Rear - ZT-317 - Mini-Circuits
Specs
Package Type Connectorized
Connector Type N
Frequency Range 18000 MHz
View Details
RF Switches - 2312-QPC6014TR7DKR-ND - DigiKey
Specs
Package Type Surface Mount; 8-VFDFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 6000 MHz
View Details
RF Coaxial Switches - NMS6STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T(Terminated)
View Details