Radiall RF Switches R570112030LP

Description
SP2 L N12 F 12 D P
Request a Quote Datasheet
Description
SP2 L N12 F 12 D P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570112030LP-ND - DigiKey
Thief River Falls, MN, United States
SP2 L N12 F 12 D P

SP2 L N12 F 12 D P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R570112030LP-ND
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5181A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Blocking Switch Matrix, 4 x 4, DC - 18 GHz, 3U, SMA - ZT-4X4B-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 1.1 to 2.2 dB
View Details
RF Switches - 2312-QM11024TR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 16-SMD Module
Operating Temperature -30 to 90 C (-22 to 194 F)
Frequency Range 100 to 5000 MHz
View Details
RF Coaxial Switches - NMS2STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details