Radiall RF Switches R570033005

Description
SPDT RAMSES N 3GHZ LATCHING 28VD
Request a Quote Datasheet
Description
SPDT RAMSES N 3GHZ LATCHING 28VD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570033005-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES N 3GHZ LATCHING 28VD

SPDT RAMSES N 3GHZ LATCHING 28VD

Buy Now Datasheet
RF Coaxial Switch - R570033005 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570033005
RF Coaxial Switch R570033005
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R570033005-ND R570033005
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF - Antenna tuners - BGSA200ML9 - BGSA200ML9 - Infineon Technologies AG
Specs
Control Interface MIPI / GPIO
Frequency Range 400 to 8250 MHz
Type 2xSPST
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
PHEMT GaAs IC High-Linearity 3 V Control SPDT 0.1–2.5 GHz Switch Chip - AS193-000 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; Chip
Frequency Range 100 to 2500 MHz
Isolation 17 to 30 dB
View Details
2 suppliers
Absorptive SPDT, SMT Solid State Switch, DC - 5000 MHz, 50Ω - MSWA2-50+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5000 MHz
View Details
2 suppliers