SPDT N 3GHz Fail 28 IC Diodes D-Sub
SPDT RAMSES N 3GHZ FAILSAFE INDI
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | R570023035 | 2201-R570023035-ND |
| Product Name | RF Coaxial Switch | RF Switches |
| Package Type | Connectorized | Chassis Mount |
| Connector | Type N | |
| Frequency Range | 3000 MHz | 0.0 to 3000 MHz |
| Insertion Loss | 0.2500 dB | 0.2500 dB |