3 GHz frequency, N female connector, failsafe actuator, SPDT switch.
RF Switch IC General Purpose SPDT 50Ohm Module
RF Switch IC General Purpose SPDT 50Ohm Module
IC RF SWITCH SPDT 3GHZ MODULE
| Radiall | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches | RF Switches |
| Product Number | R570013000 | 2201-R570013000-ND | R570013000 | R570013000 |
| Product Name | RF & Microwave Switches | RF Switches | RF Switches | RF and Wireless - RF Switches |
| Package Type | Plugin | Module | ||
| Connector | Type N | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 3000 MHz | 0.0 to 3000 MHz | 0.0 to 3000 MHz | 0.0 to 3000 MHz |
| Insertion Loss | 0.2500 dB | 0.2500 dB | 0.2500 dB | 0.2500 dB |