Radiall RF Switches R524402800

Description
IC RF SWITCH SP8T 18GHZ
Request a Quote Datasheet
Description
IC RF SWITCH SP8T 18GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R524402800-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SP8T 18GHZ

IC RF SWITCH SP8T 18GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R524402800-ND
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
RF ICs - 349192 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TSNP-10
View Details
2 suppliers
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details
Blocking Switch Matrix, 2 x 32, DC - 18 GHz, 4U, SMA - ZTVX-32-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Isolation 90 dB
View Details