Radiall RF Switches R516493100

Description
SMT MICRO SPDT QUARTZ 18GHZ FAIL
Request a Quote Datasheet
Description
SMT MICRO SPDT QUARTZ 18GHZ FAIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R516493100-ND - DigiKey
Thief River Falls, MN, United States
SMT MICRO SPDT QUARTZ 18GHZ FAIL

SMT MICRO SPDT QUARTZ 18GHZ FAIL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R516493100-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5261A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SP4T, Solid State Switch, 1 - 6000 MHz, 50Ω - ZSWA4-63DR+ - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
RF and Microwave Switch - 1032682 - Richardson RFPD
Specs
Package Type Chip
Frequency Range 4000 to 20000 MHz
Insertion Loss 0.9000 dB
View Details
RF Coaxial Switches - NMS10ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T(Terminated)
View Details