Radiall RF Power Dividers/Splitters R434514002

Description
POWER DIVIDER 4W SMA 0.5-2GHZ
Datasheet
Description
POWER DIVIDER 4W SMA 0.5-2GHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - R434514002 - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
R434514002
RF Power Dividers/Splitters R434514002
POWER DIVIDER 4W SMA 0.5-2GHZ

POWER DIVIDER 4W SMA 0.5-2GHZ

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number R434514002
Product Name RF Power Dividers/Splitters
Package Type Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
RF Receivers - SI4734-C40-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 19.9 mA
View Details