Radiall RF Power Dividers/Splitters R434114003

Description
POWER DIVIDER 4W SMA 0.47-0.86GH
Datasheet
Description
POWER DIVIDER 4W SMA 0.47-0.86GH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - R434114003 - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
R434114003
RF Power Dividers/Splitters R434114003
POWER DIVIDER 4W SMA 0.47-0.86GH

POWER DIVIDER 4W SMA 0.47-0.86GH

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number R434114003
Product Name RF Power Dividers/Splitters
Package Type Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF9160-SIBA-RTR-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Data Rate 8000 kbps
View Details
2 suppliers
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
GPS Antennas - 2672997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 448-CYW20730A1KFBG-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details