SMT Directional Coupler 10 dB / 1.7 - 2.0 GHz
| Richardson RFPD | |
|---|---|
| Product Category | RF Couplers |
| Product Number | R431413005 |
| Product Name | RF Directional Coupler |
| RF Coupler Type | Uni-Directional |
| Package Type | Surface Mount |
| Frequency Range | 1700.00 to 2000.00 MHz |
| Power | 60.00 watts |