Radiall Attenuator - Fixed Coaxial R420720110

Description
Materials body brass, 7-16 attenuator, 20 dB, 3 GHz, 100W
Request a Quote Datasheet
Description
Materials body brass, 7-16 attenuator, 20 dB, 3 GHz, 100W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R420720110 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R420720110
Attenuator - Fixed Coaxial R420720110
Materials body brass, 7-16 attenuator, 20 dB, 3 GHz, 100W

Materials body brass, 7-16 attenuator, 20 dB, 3 GHz, 100W

Supplier's Site Datasheet
Attenuators - 2201-R420720110-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 100W HEX In-Line Module

RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 100W HEX In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R420720110 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R420720110
RF and Wireless - Attenuators R420720110
ATTENUATOR: 7-16 20DB 3GHZ 100W

ATTENUATOR: 7-16 20DB 3GHZ 100W

Supplier's Site
Attenuators - R420720110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R420720110
Attenuators R420720110
RF Attenuators 20dB 0 Hz ~ 3 GHz 50 Ohms 100W HEX In-Line Module

RF Attenuators 20dB 0 Hz ~ 3 GHz 50 Ohms 100W HEX In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R420720110 2201-R420720110-ND R420720110 R420720110
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-12000-18000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 12 GHz
View Details
RF and Wireless - Attenuators - 1373214-YAT-3A+ - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
Package Type 6-TDFN Exposed Pad
View Details
4 suppliers
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN05-0067CH, Passive GaAs MMIC Attenuator Family - ATN05-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details