Radiall Attenuator - Fixed Coaxial R417720138

Description
N Attenuator 20 dB 2 GHz 80W
Request a Quote Datasheet
Description
N Attenuator 20 dB 2 GHz 80W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417720138 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417720138
Attenuator - Fixed Coaxial R417720138
N Attenuator 20 dB 2 GHz 80W

N Attenuator 20 dB 2 GHz 80W

Supplier's Site Datasheet
Attenuators - 2201-R417720138-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 2GHz 50 Ohms 80W N-Type In-Line Module

RF Attenuators 20dB 0Hz ~ 2GHz 50 Ohms 80W N-Type In-Line Module

Buy Now Datasheet
Attenuators - R417720138 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417720138
Attenuators R417720138
RF Attenuators 20dB 0 Hz ~ 2 GHz 50 Ohms 80W N-Type In-Line Module

RF Attenuators 20dB 0 Hz ~ 2 GHz 50 Ohms 80W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417720138 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417720138
RF and Wireless - Attenuators R417720138
ATTENUATOR: N 20DB 2GHZ 80W 50OH

ATTENUATOR: N 20DB 2GHZ 80W 50OH

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417720138 2201-R417720138-ND R417720138 R417720138
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2030003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Digitally Controlled Attenuators - NDA-100-40000-31-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 0.1000 GHz
View Details
60 dB Programmable Attenuator, 1 MHz - 6 GHz - RCDAT-6000-60 - Mini-Circuits
Specs
Insertion Loss 3 dB
Attenuation 0.0 to 60 dB
Package Type Connectorized
View Details