Radiall Attenuator - Fixed Coaxial R417630110

Description
TNC Attenuator 30 dB 4 GHz 25W
Request a Quote Datasheet
Description
TNC Attenuator 30 dB 4 GHz 25W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417630110 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417630110
Attenuator - Fixed Coaxial R417630110
TNC Attenuator 30 dB 4 GHz 25W

TNC Attenuator 30 dB 4 GHz 25W

Supplier's Site Datasheet
Attenuators - 2201-R417630110-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 4GHz 50 Ohms 25W TNC In-Line Module

RF Attenuators 30dB 0Hz ~ 4GHz 50 Ohms 25W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417630110 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417630110
RF and Wireless - Attenuators R417630110
ATTENUATOR: TNC 30DB 4GHZ 25W 50

ATTENUATOR: TNC 30DB 4GHZ 25W 50

Supplier's Site
Attenuators - R417630110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417630110
Attenuators R417630110
RF Attenuators 30dB 0 Hz ~ 4 GHz 50 Ohms 25W TNC In-Line Module

RF Attenuators 30dB 0 Hz ~ 4 GHz 50 Ohms 25W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417630110 2201-R417630110-ND R417630110 R417630110
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-24-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - 3157-YAT-9A+DKR-ND - DigiKey
Specs
Attenuation 9 dB
Package Type 6-VDFN Exposed Pad
View Details
3 suppliers
Coaxial Attenuator 2W – N DC-6GHz - UIYCA2AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o20503S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details