Radiall Attenuators R417306110

Description
RF Attenuators 6dB 0Hz ~ 4GHz 50 Ohms 25W Module
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 4GHz 50 Ohms 25W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417306110-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 4GHz 50 Ohms 25W Module

RF Attenuators 6dB 0Hz ~ 4GHz 50 Ohms 25W Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417306110 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417306110
Attenuator - Fixed Coaxial R417306110
N Attenuator 6 dB 4 GHz 25W

N Attenuator 6 dB 4 GHz 25W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R417306110 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417306110
RF and Wireless - Attenuators R417306110
ATTENUATOR: N 6DB 4GHZ 25W 50OHM

ATTENUATOR: N 6DB 4GHZ 25W 50OHM

Supplier's Site
Attenuators - R417306110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417306110
Attenuators R417306110
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 25W Module

RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 25W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417306110-ND R417306110 R417306110 R417306110
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 6 dB 6 dB 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-2000-4000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 2 GHz
View Details
5W Attenuator - 852-BW-S30W5+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Box
View Details
3 suppliers
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0050CSP1, Chip Scale Package MMIC 50 GHz 6dB Attenuator - ATN06-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details