Radiall Attenuator - Fixed Coaxial R417106130

Description
SMA Attenuator 6 dB 3 GHz 50W
Request a Quote Datasheet
Description
SMA Attenuator 6 dB 3 GHz 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417106130 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417106130
Attenuator - Fixed Coaxial R417106130
SMA Attenuator 6 dB 3 GHz 50W

SMA Attenuator 6 dB 3 GHz 50W

Supplier's Site Datasheet
Attenuators - 2201-R417106130-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 50W Module, SMA Connectors

RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 50W Module, SMA Connectors

Buy Now Datasheet
RF and Wireless - Attenuators - R417106130 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417106130
RF and Wireless - Attenuators R417106130
ATTENUATOR: SMA 6DB 3GHZ 50W 50O

ATTENUATOR: SMA 6DB 3GHZ 50W 50O

Supplier's Site
Attenuators - R417106130 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417106130
Attenuators R417106130
RF Attenuators 6dB 0 Hz ~ 3 GHz 50 Ohms 50W Module, SMA Connectors

RF Attenuators 6dB 0 Hz ~ 3 GHz 50 Ohms 50W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417106130 2201-R417106130-ND R417106130 R417106130
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 0.5W 8GHz SMA - UIYCA05AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
Passive GaAs MMIC DC - 40 GHz 20 dB Attenuator - ATN20-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details