Radiall Attenuator - Fixed Coaxial R414750000

Description
N Attenuator 50 dB 12.4 GHz 2W
Request a Quote Datasheet
Description
N Attenuator 50 dB 12.4 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R414750000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414750000
Attenuator - Fixed Coaxial R414750000
N Attenuator 50 dB 12.4 GHz 2W

N Attenuator 50 dB 12.4 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R414750000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 50dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 50dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
Attenuators - R414750000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414750000
Attenuators R414750000
RF Attenuators 50dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 50dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414750000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414750000
RF and Wireless - Attenuators R414750000
ATTENUATOR: N 50DB 12.4GHZ 2W 50

ATTENUATOR: N 50DB 12.4GHZ 2W 50

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R414750000 2201-R414750000-ND R414750000 R414750000
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 100W 18GHz - UIYCA100AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
ColorConnect Attenuators - AT-24-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details