Radiall Attenuators R414713000

Description
RF Attenuators 13dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 13dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414713000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 13dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 13dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414713000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414713000
Attenuator - Fixed Coaxial R414713000
N Attenuator 13 dB 12.4 GHz 2W

N Attenuator 13 dB 12.4 GHz 2W

Supplier's Site Datasheet
Attenuators - R414713000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414713000
Attenuators R414713000
RF Attenuators 13dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 13dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414713000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414713000
RF and Wireless - Attenuators R414713000
ATTENUATOR: N 13DB 12.4GHZ 2W 50

ATTENUATOR: N 13DB 12.4GHZ 2W 50

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414713000-ND R414713000 R414713000 R414713000
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 13 dB 13 dB 13 dB 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123103P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details
Coaxial Attenuator - 5o2010008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
60 dB Programmable Attenuator, 1 MHz - 8 GHz - RCDAT-8000-60 - Mini-Circuits
Specs
Insertion Loss 2.7 dB
VSWR 1.25 :1
Attenuation 0.0 to 60 dB
View Details
2 suppliers