Radiall Attenuators R414512000

Description
RF Attenuators 12dB 0Hz ~ 4GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 12dB 0Hz ~ 4GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414512000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 12dB 0Hz ~ 4GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 12dB 0Hz ~ 4GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414512000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414512000
Attenuator - Fixed Coaxial R414512000
TNC Attenuator 12 dB 12.4 GHz 2W

TNC Attenuator 12 dB 12.4 GHz 2W

Supplier's Site Datasheet
Attenuators - R414512000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414512000
Attenuators R414512000
RF Attenuators 12dB 0 Hz ~ 4 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 12dB 0 Hz ~ 4 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414512000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414512000
RF and Wireless - Attenuators R414512000
ATTENUATOR: TNC 12DB 12.4GHZ 2W

ATTENUATOR: TNC 12DB 12.4GHZ 2W

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414512000-ND R414512000 R414512000 R414512000
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 12 dB 12 dB 12 dB 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201000265350 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.45 :1
View Details
ColorConnect Attenuators - AT-185-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 2823263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Connectors SMA; SMA
View Details