Radiall Attenuators R414510161

Description
RF Attenuators 10dB 0Hz ~ 4GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 10dB 0Hz ~ 4GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414510161-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 4GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 10dB 0Hz ~ 4GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414510161 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414510161
Attenuator - Fixed Coaxial R414510161
TNC Attenuator 10 dB 18 GHz 2W

TNC Attenuator 10 dB 18 GHz 2W

Supplier's Site Datasheet
Attenuators - R414510161 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414510161
Attenuators R414510161
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414510161 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414510161
RF and Wireless - Attenuators R414510161
ATTENUATOR: TNC 10DB 18GHZ 2W 50

ATTENUATOR: TNC 10DB 18GHZ 2W 50

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414510161-ND R414510161 R414510161 R414510161
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 10 dB 10 dB 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

3 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-3+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 2.5 to 3.7 dB
View Details
2 suppliers
Chip Scale Package MMIC DC - 70 GHz 20dB Attenuator - ATN20-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 300W 3GHz 7/16 - UIYCA300A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details