Radiall Attenuators R414507000

Description
RF Attenuators 7dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module
Request a Quote
Description
RF Attenuators 7dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. TNC Attenuator R414507000 is designed for RF applications, providing a nominal attenuation of 7 dB across a frequency range of DC to 12.4 GHz. It features a 50-ohm impedance and can handle an average power of 2 watts in free air cooling conditions, with a peak power rating of 100 watts for short durations. The device exhibits a voltage standing wave ratio (VSWR) of 1.20 at DC to 4 GHz, increasing to 1.30 at 8 to 12.4 GHz, indicating good performance across its operational bandwidth. Constructed with materials such as brass and beryllium copper, the attenuator is built to withstand harsh environments, with an operating temperature range of -55°C to +125°C. The connectors are TNC male and female, compliant with MIL-C 39012 standards. Weighing approximately 31.8 grams, this attenuator is suitable for various RF applications requiring reliable signal attenuation.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. TNC Attenuator R414507000 is designed for RF applications, providing a nominal attenuation of 7 dB across a frequency range of DC to 12.4 GHz. It features a 50-ohm impedance and can handle an average power of 2 watts in free air cooling conditions, with a peak power rating of 100 watts for short durations. The device exhibits a voltage standing wave ratio (VSWR) of 1.20 at DC to 4 GHz, increasing to 1.30 at 8 to 12.4 GHz, indicating good performance across its operational bandwidth. Constructed with materials such as brass and beryllium copper, the attenuator is built to withstand harsh environments, with an operating temperature range of -55°C to +125°C. The connectors are TNC male and female, compliant with MIL-C 39012 standards. Weighing approximately 31.8 grams, this attenuator is suitable for various RF applications requiring reliable signal attenuation.

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414507000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 7dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 7dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414507000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414507000
Attenuator - Fixed Coaxial R414507000
TNC Attenuator 7 dB 12.4 GHz 2W

TNC Attenuator 7 dB 12.4 GHz 2W

Supplier's Site Datasheet
Attenuators - R414507000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414507000
Attenuators R414507000
RF Attenuators 7dB 0 Hz ~ 12.4 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 7dB 0 Hz ~ 12.4 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414507000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414507000
RF and Wireless - Attenuators R414507000
ATTENUATOR: TNC 7DB 12.4GHZ 2W 5

ATTENUATOR: TNC 7DB 12.4GHZ 2W 5

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414507000-ND R414507000 R414507000 R414507000
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 7 dB 7 dB 7 dB 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342A-D06445-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Coaxial Attenuator 2W 3GHz SMA - UIYCA2AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator - 5o20300018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details