Radiall Attenuator - Fixed Coaxial R414503150

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R414503150 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414503150
Attenuator - Fixed Coaxial R414503150
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - 2201-R414503150-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 3dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
Attenuators - R414503150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414503150
Attenuators R414503150
RF Attenuators 3dB 0 Hz ~ 12.4 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 3dB 0 Hz ~ 12.4 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414503150 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414503150
RF and Wireless - Attenuators R414503150
PRECISION ATTENUATOR: TNC 3DB 12

PRECISION ATTENUATOR: TNC 3DB 12

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R414503150 2201-R414503150-ND R414503150 R414503150
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Frequency ? to 12.4 GHz 0.0 to 12.4 GHz 0.0 to 12.4 GHz
VSWR 1.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Fixed Attenuators - NFA2620 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.3 :1
View Details
120 dB Programmable Attenuator, 200 MHz - 8 GHz - RC4DAT-8G-120H - Mini-Circuits
Specs
Insertion Loss 5.7 dB
VSWR 1.2 to 1.35 :1
Attenuation 0.0 to 120 dB
View Details