Radiall Attenuator - Fixed Coaxial R414440000

Description
BNC Attenuator 40 dB 8 GHz 2W
Request a Quote Datasheet
Description
BNC Attenuator 40 dB 8 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R414440000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414440000
Attenuator - Fixed Coaxial R414440000
BNC Attenuator 40 dB 8 GHz 2W

BNC Attenuator 40 dB 8 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R414440000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 40dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 40dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
Attenuators - R414440000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414440000
Attenuators R414440000
RF Attenuators 40dB 0 Hz ~ 8 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 40dB 0 Hz ~ 8 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414440000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414440000
RF and Wireless - Attenuators R414440000
ATTENUATOR: BNC 40DB 8GHZ 2W 50O

ATTENUATOR: BNC 40DB 8GHZ 2W 50O

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R414440000 2201-R414440000-ND R414440000 R414440000
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20250124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 2823264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details
Fixed Attenuators - NFA2630 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details