Radiall Attenuators R414407000

Description
RF Attenuators 7dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 7dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414407000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 7dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 7dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414407000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414407000
Attenuator - Fixed Coaxial R414407000
BNC Attenuator 7 dB 8 GHz 2W

BNC Attenuator 7 dB 8 GHz 2W

Supplier's Site Datasheet
Attenuators - R414407000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414407000
Attenuators R414407000
RF Attenuators 7dB 0 Hz ~ 8 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 7dB 0 Hz ~ 8 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414407000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414407000
RF and Wireless - Attenuators R414407000
ATTENUATOR: BNC 7DB 8GHZ 2W 50OH

ATTENUATOR: BNC 7DB 8GHZ 2W 50OH

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414407000-ND R414407000 R414407000 R414407000
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 7 dB 7 dB 7 dB 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-7000-9000-32-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 7 GHz
View Details
120 dB Programmable Attenuator, 200 MHz - 6 GHz - RCDAT-6G-120H - Mini-Circuits
Specs
Insertion Loss 5.5 dB
VSWR 1.15 to 1.3 :1
Attenuation 0.0 to 120 dB
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 4dB Attenuator - ATN04-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details