Radiall Attenuators R413V20000

Description
ATT 1.85MM M/F 20DB 67GHZ 1W {-A
Request a Quote Datasheet
Description
ATT 1.85MM M/F 20DB 67GHZ 1W {-A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413V20000-ND - DigiKey
Thief River Falls, MN, United States
ATT 1.85MM M/F 20DB 67GHZ 1W {-A

ATT 1.85MM M/F 20DB 67GHZ 1W {-A

Buy Now Datasheet
Attenuators - R413V20000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413V20000
Attenuators R413V20000
RF Attenuators 20dB 0 Hz ~ 67 GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 20dB 0 Hz ~ 67 GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 2201-R413V20000-ND R413V20000
Product Name Attenuators Attenuators
Attenuation 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 300W 3GHz - UIYCA300AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
4 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-4+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 2.9 to 4.9 dB
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details