Radiall Attenuators R413840115

Description
RF Attenuators 40dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 40dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413840115-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 40dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 40dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413840115 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413840115
Attenuator - Fixed Coaxial R413840115
SMA Attenuator 40 dB 4 GHz 2W

SMA Attenuator 40 dB 4 GHz 2W

Supplier's Site Datasheet
Attenuators - R413840115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413840115
Attenuators R413840115
RF Attenuators 40dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 40dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413840115 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413840115
RF and Wireless - Attenuators R413840115
ATTENUATOR: SMA1.14 40DB 4GHZ 2W

ATTENUATOR: SMA1.14 40DB 4GHZ 2W

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413840115-ND R413840115 R413840115 R413840115
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 40 dB 40 dB 40 dB 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 100W - UIYCA100AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Fixed Attenuators - NFA18K6 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.5 :1
View Details
Jitter Attenuators - SI5342B-D06585-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details