Radiall Attenuator - Fixed Coaxial R413815000

Description
2W DC-18 GHz SMA Coaxial Attenuator
Request a Quote Datasheet
Description
2W DC-18 GHz SMA Coaxial Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413815000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413815000
Attenuator - Fixed Coaxial R413815000
2W DC-18 GHz SMA Coaxial Attenuator

2W DC-18 GHz SMA Coaxial Attenuator

Supplier's Site Datasheet
Attenuators - 2201-R413815000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 15dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 15dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - R413815000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413815000
Attenuators R413815000
RF Attenuators 15dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 15dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413815000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413815000
RF and Wireless - Attenuators R413815000
ATTENUATOR: SMA.86 15DB 18GHZ 2W

ATTENUATOR: SMA.86 15DB 18GHZ 2W

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R413815000 2201-R413815000-ND R413815000 R413815000
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Frequency ? to 18 GHz 0.0 to 18 GHz 0.0 to 18 GHz
VSWR 1.35 :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
0.35-4.0 GHz Two-Bit Digital Attenuator - SKY12338-337LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.3500 to 4 GHz
Attenuation 18 dB
View Details
6 suppliers
Coaxial Attenuator 100W 18GHz - UIYCA100AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details